EN
  • EN
  • DE

HMC220BMS8GETR

Part No HMC220BMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 5-12 GHZ DBL-BAL MIXER  /  RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type VSAT
Frequency 5GHz ~ 12GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC220BMS8GECT,505-HMC220BMS8GETR,505-HMC220BMS8GEDKR,HMC220BMS8GETR-ND
Standard Package 500
Win Source Part Number 990095-HMC220BMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC220BMS8GETR CAD Model

Description

Product Overview: HMC220BMS8GETR from Analog Devices Inc.

The HMC220BMS8GETR is a high-performance, double-balanced mixer product manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This mixer is designed to address the needs of RF and IF engineers focusing on communication systems where signal integrity and wide dynamic range are paramount. The HMC220BMS8GETR operates in a frequency range that makes it suitable for a variety of applications, including but not limited to satellite communications, test equipment, and broadband telecom services.

With its robust design, the HMC220BMS8GETR offers a wide IF frequency range, ensuring compatibility with various signal processing requirements. It features a radio frequency (RF) and local oscillator (LO) frequency range from 1 GHz to 4 GHz, which allows it to be used in a variety of high-frequency applications. The intermediate frequency (IF) range is from DC to 1.5 GHz, providing ample flexibility for signal demodulation and detection tasks.

This mixer component is housed in a compact MSOP8 package, making it ideal for space-constrained applications without compromising performance. Its surface-mount design facilitates easy integration into PCB layouts, thereby reducing design complexity and accelerating time-to-market for new products. The HMC220BMS8GETR is supplied in tape and reel packaging, which is optimized for automated assembly processes, ensuring high throughput and production efficiency.

The HMC220BMS8GETR offers exceptional isolation between ports, which minimizes crosstalk and improves overall system performance. The device also features a remarkable conversion loss, which ensures that signal integrity is maintained throughout the signal processing chain. This characteristic is particularly important in systems where signal levels are critical, such as in high-precision measurement equipment or sensitive communication receivers.

In summary, the HMC220BMS8GETR from Analog Devices Inc. is a versatile, high-performance mixer that provides engineers with a reliable solution for their RF and IF applications. Its wide frequency range, excellent isolation, and low conversion loss make it a valuable component in any high-frequency signal chain. Analog Devices Inc.'s commitment to quality and performance is evident in this product, making it a top choice for industry professionals looking for a mixer that delivers consistent and reliable results.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8551 $71.7102
4+ $29.4196 $117.6784
6+ $28.5002 $171.0012
8+ $27.5809 $220.6472
10+ $26.6615 $266.6150
13+ $23.9034 $310.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess