EN
  • EN
  • DE

ADL5802ACPZ-R7

Part No ADL5802ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type Cellular
Frequency 100MHz ~ 6GHz
Number of Mixers 2
Gain 7.6dB
Noise Figure 11dB
Operating Supply Current 220mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1140556-ADL5802ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5802
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5802ACPZ-R7 CAD Model

Description

Product Overview: ADL5802ACPZ-R7

The ADL5802ACPZ-R7 is a high-performance, double-balanced active mixer, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's extensive range of RF (Radio Frequency) and IF (Intermediate Frequency) integrated circuits, renowned for their reliability and cutting-edge performance.

The ADL5802ACPZ-R7 mixer operates over a wide frequency range, making it an ideal choice for a variety of applications, including wireless infrastructure, broadband, point-to-point microwave, and satellite communications systems. Its versatility is further enhanced by its ability to support both upconversion and downconversion processes across a broad set of frequencies.

A notable feature of this mixer is its high linearity, which ensures that signal integrity is maintained even when operating in environments with high signal levels. This characteristic is crucial in maintaining clear communication channels and reducing the likelihood of signal interference. The device also boasts a high input IP3 (third-order intercept point), which is a measure of an amplifier's or a mixer's ability to handle strong unwanted signals.

The ADL5802ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm, providing a space-saving solution for designs where board space is at a premium. The package is RoHS compliant, adhering to environmental standards and restrictions on hazardous substances.

The integration of a local oscillator (LO) amplifier within the mixer reduces the number of external components required, simplifying design and reducing overall system cost. This internal LO amplifier can be driven by a single-ended signal, eliminating the need for an external balun.

In summary, the ADL5802ACPZ-R7 from Analog Devices Inc. is a high-quality, versatile active mixer that offers exceptional performance for a wide range of RF and IF applications. Its high linearity, broad frequency range, and compact packaging make it a superior choice for designers looking to optimize their communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8830 $59.7660
5+ $24.5194 $122.5970
7+ $23.7531 $166.2717
9+ $22.9869 $206.8821
12+ $22.2207 $266.6484
16+ $19.9220 $318.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess