EN
  • EN
  • DE

LTC5562IUC#TRMPBF

Part No LTC5562IUC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description LF-7GHZ LOW-POWER, WIDEBAND ACTI  /  RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 0Hz ~ 7GHz
Number of Mixers 1
Noise Figure 14.6dB
Current - Supply 40mA
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 10-WFQFN Exposed Pad
Supplier Device Package 10-QFN (2x2)
Base Product Number LTC5562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC5562IUC#TRMPBFDKR,LTC5562IUC#TRMPBFTR,505-LTC5562IUC#TRMPBFTR,-2735-LTC5562IUC#TRMPBFTR-ND,LTC5562IUC#TRMPBFTR-ND,LTC5562IUC#TRMPBFDKR,505-LTC5562IUC#TRMPBFDKR,505-LTC5562IUC#TRMPBFCT,LTC5562IUC#TRMPBFCT-ND,-2735-LTC5562IUC#TRMPBFCT,-2735-LTC5562IUC#TRMPBFTR,LTC5562IUC#TRMPBFCT,LTC5562IUC#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 981006-LTC5562IUC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5562IUC#TRMPBF CAD Model

Description

Analog Devices Inc. LTC5562IUC#TRMPBF Active Mixer

The LTC5562IUC#TRMPBF is a high-performance active double-balanced mixer from Analog Devices Inc., designed to cater to the demanding requirements of modern RF and microwave communication systems. This versatile component is capable of operating across a wide frequency range, making it an ideal choice for various applications including wireless infrastructure, RF transceivers, and test equipment.

Key Features:

  • Frequency Range: The mixer supports an extensive frequency range, offering excellent versatility across different applications. It can be used as an upconverter or downconverter, which is critical for systems that require frequency translation.
  • High Linearity: With its exceptional linearity performance, the LTC5562IUC#TRMPBF ensures minimal distortion in signal processing, which is essential for maintaining signal integrity in high-performance communication systems.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, which simplifies the design by eliminating the need for external LO amplifier circuits.
  • Low LO Drive Level: It operates with a low LO drive level, reducing power consumption and easing the integration with other RF components that may have limited output power capability.
  • Wide Temperature Range: The mixer is designed to perform reliably over a wide temperature range, making it suitable for deployment in harsh environmental conditions.
  • Compact Package: Housed in a compact QFN package, the LTC5562IUC#TRMPBF saves valuable board space and is conducive to high-density circuit designs.

Applications:

  • Cellular Base Stations
  • Point-to-Point Backhaul Radios
  • RFID Readers
  • Satellite Communications
  • Test and Measurement Equipment

The LTC5562IUC#TRMPBF from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for the RF and microwave industry. Its high linearity, broad frequency range, and integrated features make it a powerful and efficient component for sophisticated RF signal chain designs.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2852 $54.8556
7+ $15.0033 $105.0231
11+ $14.5344 $159.8784
15+ $14.0656 $210.9840
19+ $13.5967 $258.3373
25+ $12.1902 $304.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess