EN
  • EN
  • DE

AD9174BBPZ

Part No AD9174BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC RF DAC 144BGA / RF DAC 144-BGA-ED (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type RF DAC
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9174
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2
HTSUS 8542.39.0001
Win Source Part Number 909995-AD9174BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9174BBPZ CAD Model

Description

Analog Devices Inc. AD9174BBPZ Digital-to-Analog Converter

The AD9174BBPZ is a cutting-edge digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional performance for complex signal generation applications. This high-speed, high-performance DAC is an ideal choice for professionals looking for a reliable solution in telecommunications, instrumentation, and defense industries.

Key Features:

  • High Resolution: The AD9174BBPZ boasts a 16-bit resolution, providing fine detail in the digital-to-analog conversion process, ensuring high fidelity signal representation.
  • High Sampling Rate: With a maximum sampling rate of up to 12.6 GSPS (Giga-Samples Per Second), this DAC is capable of generating wideband signals for high-frequency applications.
  • Multi-Channel: It features a dual-channel design, enabling the simultaneous output of two independent analog signals, which can be beneficial for MIMO (Multiple Input Multiple Output) systems and complex modulation schemes.
  • Integrated Digital Signal Processing: The device includes digital signal processing features such as complex digital modulation, digital up-conversion, and a range of built-in filters to enhance signal quality and reduce system complexity.
  • Flexible Interface: The AD9174BBPZ supports various interface standards, including JESD204B, allowing for seamless integration with other components and systems.
  • Compact Package: Housed in a compact 144-ball BGA (Ball Grid Array) package, this DAC saves valuable board space while maintaining robust connectivity and performance.

Applications:

The versatile AD9174BBPZ is well-suited for a wide range of applications, such as:

  • Wireless Communications Infrastructure
  • Instrumentation and Test Equipment
  • Direct Digital Synthesis (DDS) Systems
  • Phased Array Radar Systems
  • Electronic Warfare and Jamming Systems

With its advanced features, high-speed operation, and reliable performance, the AD9174BBPZ from Analog Devices Inc. stands out as a top-tier component for designers and engineers aiming to create sophisticated and demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,223.5294 $1,223.5294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess