EN
  • EN
  • DE

ATECC508A-MAHDA-T

Part No ATECC508A-MAHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Authentication Chip 8-UDFN (2x3)
Manufacturer Microchip Technology
Series CryptoAuthentication™
Package Reel - TR
Family Name ATECC508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number ATECC508A-MAHDA-TTR, ATECC508A-MAHDA-TDKR, ATECC508A-MAHDA-TCT
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846063-ATECC508A-MAHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC508A-MAHDA-T CAD Model

Description

Microchip Technology's ATECC508A-MAHDA-T: A Robust Security Solution

The ATECC508A-MAHDA-T is a cutting-edge cryptographic co-processor from Microchip Technology that offers a wealth of security features to protect your electronic systems. This device is designed to seamlessly integrate with various host controllers, providing a robust shield against a range of security threats without compromising on performance.

Advanced Cryptographic Capabilities

At the heart of the ATECC508A-MAHDA-T is its advanced cryptographic engine that supports various algorithms, including ECC (Elliptic Curve Cryptography) and SHA (Secure Hash Algorithm). The device is capable of key generation, digital signature generation, and verification, ensuring secure boot, secure firmware update, and secure communication for Internet of Things (IoT) applications, among others.

Secure Hardware-Based Key Storage

One of the standout features of the ATECC508A-MAHDA-T is its secure hardware-based key storage. This ensures that sensitive information is stored within a tamper-resistant and protected environment, safeguarding it from both physical and logical attacks. The secure storage feature also facilitates the use of private keys without exposing them to the host system, thus minimizing the risk of key compromise.

Easy Integration and Versatility

The ATECC508A-MAHDA-T comes in a small 8-pad UDFN package, making it ideal for space-constrained applications. It operates over a wide voltage range and has a low-power consumption profile, which is critical for battery-operated devices. The device is also versatile, supporting I2C communication interface, which allows for easy integration with most microcontrollers and processors in the market.

Application Areas

This device is particularly well-suited for applications that demand robust security measures, such as wireless systems, IoT devices, industrial control systems, and medical devices. By using the ATECC508A-MAHDA-T, manufacturers can ensure the integrity and authenticity of their products, thus building trust with end-users and adhering to stringent security regulations.

In conclusion, the ATECC508A-MAHDA-T from Microchip Technology is a powerful tool for any developer looking to enhance the security of their systems. With its advanced cryptographic features, secure key storage, and easy integration, it represents an ideal solution for protecting sensitive data and ensuring the integrity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4794 $51.7790
85+ $1.2139 $103.1815
130+ $1.1760 $152.8800
180+ $1.1380 $204.8400
230+ $1.1001 $253.0230
305+ $0.9863 $300.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess