The CY62256L70SCT is a high-performance CMOS static RAM (SRAM) organized as 32K words by 8 bits. It is manufactured using Cypress's advanced technology, enabling it to deliver fast access times and low power consumption, making it suitable for a variety of memory applications.
Applications:
- Embedded systems
- Cache memory
- Buffer memory
- Industrial control systems
- Networking equipment
Features:
- High-speed access time: 70 ns
- Low active power consumption
- Low standby power consumption
- TTL-compatible inputs and outputs
- Single 5V power supply
- Available in various package options
- 32K x 8 bit organization
Benefits:
- Fast data access improves system performance.
- Low power consumption extends battery life in portable applications.
- Easy integration with standard TTL logic.
- Wide operating voltage range provides design flexibility.
- High reliability ensures long-term system stability.
Additional Details:
The CY62256L70SCT operates from a single 5V power supply and features fully static operation, meaning no clocks or refresh cycles are required. Its TTL-compatible inputs and outputs ensure seamless integration with a wide range of microprocessors and microcontrollers. The device's low power consumption is achieved through CMOS technology, making it an excellent choice for power-sensitive applications. It is commonly used in applications where speed and low power are critical requirements. The SRAM is available in different package options to suit various board layouts and assembly processes.