EN
  • EN
  • DE

ADATE306BBCZ

Part No ADATE306BBCZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DCL ATE CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 910168-ADATE306BBCZ
Ultra Librarian 3D Model Ultra Librarian ADATE306BBCZ CAD Model

Description

ADATE306BBCZ: A High-Performance, Programmable Waveform Generator

The ADATE306BBCZ from Analog Devices Inc. is a state-of-the-art, fully programmable waveform generator designed to deliver high performance and versatility for a wide range of applications. This innovative component is ideal for use in automated test equipment, medical equipment, communication systems, and any application that requires precise signal generation with flexible control options.

Key Features

  • High Precision: The ADATE306BBCZ offers excellent waveform accuracy and stability, ensuring reliable performance in critical applications.
  • Programmability: Users can program a variety of waveforms, including sine, square, triangle, and arbitrary shapes, providing a high degree of flexibility in signal generation.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for generating signals for a diverse set of requirements.
  • Integrated Functions: It includes integrated functions such as phase modulation, frequency modulation, and amplitude modulation, which can be easily controlled via its programming interface.
  • Digital Interface: The ADATE306BBCZ features a digital interface that allows for seamless integration with microcontrollers and digital signal processors, facilitating easy control and automation.

Applications

The versatility of the ADATE306BBCZ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Medical Imaging and Diagnostic Equipment
  • Wireless Communication Systems
  • Instrumentation and Measurement Devices

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADATE306BBCZ is built to meet the highest industry standards, ensuring long-term reliability for systems that require consistent and accurate signal generation. Additionally, customers can benefit from Analog Devices' comprehensive technical support and design resources to accelerate product development and bring robust solutions to market efficiently.

With its advanced features and flexible programmability, the ADATE306BBCZ from Analog Devices Inc. represents a superior choice for designers looking to incorporate precise waveform generation into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess