EN
  • EN
  • DE

AD5522JSVDZ

Part No AD5522JSVDZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Per-Pin Parametric Measurement Unit (PPMU)
Applications Automatic Test Equipment
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (12x12)
Win Source Part Number 1136273-AD5522JSVDZ
Manufacturer Homepage www.analog.com
Family Name AD5522
Introduction Date September 06, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5522JSVDZ CAD Model

Description

The AD5522JSVDZ is a state-of-the-art precision parametric measurement unit (PMU) manufactured by Analog Devices Inc., designed to cater to a wide range of applications that require high-accuracy measurement and sourcing of voltage and current. This versatile component is ideal for automated test equipment, semiconductor characterization, and precision measurement systems.

Key Features

  • Integrated Quad PMU: The AD5522 features four independent PMUs, allowing for simultaneous measurements and sourcing, thereby increasing throughput and efficiency in complex testing scenarios.
  • Wide Range: It offers a wide voltage range from -10V to +10V and a current range from -200mA to +200mA, providing flexibility for various testing requirements.
  • High Resolution: With its 16-bit DACs and ADCs, the AD5522 ensures high-resolution control and measurement for both voltage and current, enabling precise adjustments and readings.
  • Flexible Operation Modes: The device supports various modes including Force Voltage (FV), Measure Current (MI), Force Current (FI), and Measure Voltage (MV), which can be used in different combinations to suit specific testing needs.
  • Programmable Compliance: The compliance settings are programmable to protect the device under test (DUT) from damage due to excessive voltage or current.
  • Integrated Protection Features: Over-temperature protection and electrostatic discharge (ESD) protection are built-in to ensure the longevity and reliability of the PMU.

Applications

The AD5522JSVDZ is adept for a multitude of applications, including:

  • Semiconductor device testing
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Product characterization labs
  • Engineering and development testing

With its combination of precision, flexibility, and robustness, the AD5522JSVDZ from Analog Devices Inc. is an invaluable tool for engineers and technicians who demand the highest levels of performance and reliability in their measurement and testing operations.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess