EN
  • EN
  • DE

100C470GT2500XJ36

Part No 100C470GT2500XJ36
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196659-100C470GT2500XJ36
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100C470GT2500XJ36 CAD Model

Description

The 100C470GT2500XJ36 is a high-voltage, high-capacitance multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is specifically designed for demanding applications requiring high reliability and stable performance under high voltage conditions. This capacitor is characterized by its robust construction and superior electrical characteristics.

Applications

  • High-voltage power supplies
  • RF power amplifiers
  • High-frequency inverters
  • Snubber circuits
  • Medical imaging equipment
  • Laser power supplies
  • Aerospace and defense systems

Features

  • High Voltage: Rated for 2500 VDC.
  • High Capacitance: 47 pF capacitance value.
  • Low ESR: Minimizes power losses at high frequencies.
  • High Q: Provides efficient energy storage and delivery.
  • Stable Performance: Exhibits stable capacitance over temperature and voltage variations.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • Multilayer Construction: Utilizes multilayer ceramic construction for compact size and high capacitance value.

Benefits

  • Improved Circuit Performance: High Q and low ESR contribute to improved signal integrity and reduced power dissipation.
  • Enhanced Reliability: Robust design ensures reliable operation in high-voltage and harsh environments.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Long Lifespan: Stable capacitance and voltage ratings ensure long-term reliability.
  • Reduced Noise: Effective decoupling capabilities minimize noise and interference in sensitive circuits.

Technical Specifications

  • Capacitance: 47 pF (470)
  • Voltage Rating: 2500 VDC
  • Temperature Coefficient of Capacitance (TCC): Typically within a specified range (e.g., ±15%)
  • Operating Temperature Range: -55°C to +125°C
  • Tolerance: G = ±2%
  • Dielectric Material: Ceramic
  • Termination Material: Various options, including nickel barrier with tin plating.
  • Case Size: 100C (specific dimensions vary)

Note: Always refer to the official ATC datasheet for the 100C470GT2500XJ36 for precise specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess