EN
  • EN
  • DE

AD595AD

Part No AD595AD
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Monolithic Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE INSTR AMP 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage (V) 5V ~ ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD595
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136599-AD595AD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD595AD CAD Model

Description

Analog Devices Inc. AD595AD Thermocouple Amplifier

The AD595AD is a precision instrumentation amplifier specifically designed to amplify the millivolt signals produced by thermocouples, making it an indispensable component in temperature measurement and control systems. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is tailored to simplify the task of thermocouple signal conditioning in industrial and scientific applications.

One of the key features of the AD595AD is its built-in cold junction compensation. Thermocouples generate a voltage that is dependent on the temperature difference between the measurement junction and the reference junction, typically at the point where the thermocouple wires connect to the measurement electronics. The AD595AD compensates for the temperature of the reference junction, thus providing an accurate temperature reading without the need for additional circuitry or calibration.

The device operates with a single-ended input and provides a linear output of 10mV/°C, which significantly eases the process of converting the analog signal to a digital format for further processing. It is designed to interface directly with a type-K thermocouple, the most common thermocouple type, used in a wide range of temperature sensing applications.

Another important feature of the AD595AD is its high level of integration. It includes an amplifier, voltage reference, and a buffer, all in one package. This integration reduces the component count, saves space on the printed circuit board, and simplifies the design and assembly process. Additionally, the device offers excellent noise rejection, which is critical in environments with high electromagnetic interference (EMI).

The AD595AD comes in a 14-pin ceramic dual in-line package (C-DIP), which ensures its reliability and robustness in harsh environments. It is specified to operate over a temperature range of -55°C to +125°C, making it suitable for a wide variety of applications including industrial process control, HVAC systems, and scientific research.

For designers and engineers looking for a reliable and easy-to-use thermocouple amplifier, the AD595AD from Analog Devices Inc. is a top choice that promises accurate temperature measurements and a streamlined design process.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess