EN
  • EN
  • DE

MAX6639FATE+

Part No MAX6639FATE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC 2CH TEMP MONITOR 16TQFN  /  Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 150°C, External Sensor
Accuracy -2.5°C Local(Max), ±1°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX6639
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX6639FATE+,MAXMAXMAX6639FATE+,2156-MAX6639FATE+
Standard Package 60
Win Source Part Number 1022011-MAX6639FATE+
Ultra Librarian 3D Model Ultra Librarian MAX6639FATE+ CAD Model

Description

Maxim Integrated MAX6639FATE+ Dual-Channel Temperature Sensor

The MAX6639FATE+ is a highly sophisticated dual-channel temperature sensor designed by Maxim Integrated, a company known for its high-performance semiconductor products. This precision sensor is tailored for complex applications that require accurate temperature monitoring and control, such as industrial systems, networking equipment, and servers.

One of the standout features of the MAX6639FATE+ is its dual-channel capability, which allows it to monitor both its own temperature and the temperature of an external diode-connected transistor, which could be a CPU or another critical component. This dual monitoring functionality ensures that the system can maintain optimal performance by precisely controlling the temperature of key components.

The device operates over a wide temperature range, with the local sensor ranging from -40°C to +125°C and the remote sensor from -40°C to +150°C. Such a range ensures that the MAX6639FATE+ can handle the demands of varying environments and applications. Additionally, the temperature readings are highly accurate, with the local sensor having an accuracy of ±1°C and the remote sensor ±3°C.

Communication with the MAX6639FATE+ is facilitated through an industry-standard 2-wire, I²C-compatible serial interface, allowing for easy integration into existing systems. The sensor also features programmable overtemperature alarms and an alert output, which can be used to trigger a fan or other cooling mechanisms when a predefined temperature threshold is exceeded. This proactive feature helps to prevent overheating and potential damage to sensitive components.

The MAX6639FATE+ comes in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. Its small footprint makes it an excellent choice for space-constrained applications. Moreover, it operates from a supply voltage of 3.0V to 5.5V, providing flexibility in terms of power requirements.

In summary, the Maxim Integrated MAX6639FATE+ is a versatile, accurate, and reliable solution for temperature monitoring and control in a wide range of applications. Its dual-channel design, high accuracy, and programmable features make it an essential component for any system requiring precise thermal management.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5783 $57.4698
13+ $7.8591 $102.1683
20+ $7.6135 $152.2700
28+ $7.3679 $206.3012
36+ $7.1223 $256.4028
47+ $6.3855 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess