EN
  • EN
  • DE

ALD1704SA

Part No ALD1704SA
Manufacturer Advanced Linear Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RAIL TO RAIL CMOS OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Linear Devices Inc.
Win Source Part Number 1143317-ALD1704SA
Manufacturer Homepage www.aldinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALD1704SA CAD Model

Description

The ALD1704SA is a high-performance, single-supply, rail-to-rail operational amplifier (op-amp) from Advanced Linear Devices Inc. (ALD). This op-amp is designed for precision applications where low input bias current, low offset voltage, and wide bandwidth are crucial. Its rail-to-rail input and output swing capabilities enable optimal performance in single-supply systems. It is often used in instrumentation, sensor signal conditioning, and data acquisition systems.

Applications:

  • Precision Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instrumentation
  • Industrial Control Systems

Features:

  • Single-Supply Operation: 3V to 12V
  • Rail-to-Rail Input and Output
  • Low Input Bias Current: 1 pA (typical)
  • Low Offset Voltage: 0.5 mV (typical)
  • High Open-Loop Gain: 120 dB (typical)
  • High Common-Mode Rejection Ratio (CMRR): 90 dB (typical)
  • Low Supply Current: 0.5 mA (typical)
  • Available in an 8-pin SOIC package

Benefits:

  • High Accuracy: The low input bias current and offset voltage minimize errors in precision applications, ensuring accurate signal amplification.
  • Wide Dynamic Range: Rail-to-rail input and output swing maximizes the usable signal range, particularly in single-supply applications.
  • Low Power Consumption: The low supply current makes it suitable for battery-powered devices and energy-efficient designs.
  • Excellent Noise Immunity: The high CMRR reduces the impact of common-mode noise, providing cleaner and more reliable signal processing.
  • Simplified Design: Single-supply operation simplifies circuit design and reduces component count.

Additional Details:

The ALD1704SA is designed to operate over a temperature range of -40°C to +85°C. The operational amplifier is internally compensated for unity gain stability. Its rail-to-rail input and output swing capabilities make it ideal for applications requiring maximum signal range with limited supply voltage. The device’s high gain and precision characteristics make it particularly well-suited for amplifying low-level signals from sensors and transducers. The low input bias current minimizes loading effects on the signal source, while the high CMRR ensures accurate signal processing in noisy environments. The low power consumption extends the battery life in portable devices. Its SOIC package simplifies manufacturing. Proper layout techniques are necessary to minimize noise and ensure stable operation. Decoupling capacitors should be placed close to the power supply pins to provide a stable supply voltage.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.4961 $88.4961
2+ $72.6125 $145.2250
3+ $70.3430 $211.0290
4+ $68.0745 $272.2980
5+ $65.8050 $329.0250
6+ $58.9974 $353.9844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess