EN
  • EN
  • DE

SE98APW

Part No SE98APW
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description DDR memory module temp sensor, 1.7 V to 3.6 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1247661-SE98APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE98APW CAD Model

Description

NXP SE98APW High-Accuracy Temperature Sensor

The NXP SE98APW is a precision temperature sensor that offers a combination of high accuracy, low power consumption, and small footprint, making it an ideal choice for a vast array of applications, including but not limited to consumer electronics, personal computers, and industrial systems. This product is part of NXP's renowned portfolio of temperature sensors designed to provide reliable and precise temperature monitoring.

With an impressive accuracy of ±0.5°C between -40°C to +125°C, the SE98APW ensures precise temperature readings, which is critical for maintaining optimal system performance and safety. It operates over a wide supply voltage range from 2.7V to 3.6V, making it versatile for various system designs. The device's low supply current of less than 5µA (typical) in shutdown mode contributes to the energy efficiency of the end application.

The SE98APW comes in a compact, 8-pin TDFN package with a size of just 2x3mm, which is particularly beneficial for space-constrained applications. It communicates via a 2-wire, I<sup>2C-bus interface that supports system management bus (SMBus) time-out protocol, enhancing the robustness of the communication. With a resolution of 0.0625°C, the sensor provides fine granularity in temperature readings.

Additional features of the SE98APW include programmable temperature threshold and hysteresis settings, which allow the system to take action when the temperature exceeds specified limits. This can be crucial for preventing overheating and protecting system integrity. The sensor also offers a fail-safe mode, which is triggered when the device stops responding to I<sup>2C-bus commands, ensuring continuous monitoring for safety-critical applications.

Overall, the NXP SE98APW temperature sensor is a highly reliable and precise solution for temperature monitoring needs in advanced electronics. Its high accuracy, low power consumption, and small form factor, combined with its robust communication interface, make it an excellent choice for designers looking to enhance the thermal management of their systems.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0856 $58.6264
46+ $2.5318 $116.4628
71+ $2.4527 $174.1417
98+ $2.3735 $232.6030
126+ $2.2944 $289.0944
169+ $2.0571 $347.6499
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess