EN
  • EN
  • DE

MCP98243T-BE/MNYAA

Part No MCP98243T-BE/MNYAA
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR 2WIRE 3V 8-TDFN  /  Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Microchip Technology
Package Tape & Reel
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP98243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP98243T-BE/MNYAACT,MCP98243T-BE/MNYAADKR,MCP98243T-BE/MNYAATR,MCP98243T-BE/MNYAA-ND
Standard Package 11,000
Win Source Part Number 965054-MCP98243T-BE/MNYAA
Ultra Librarian 3D Model Ultra Librarian MCP98243T-BE/MNYAA CAD Model

Description

The MCP98243T-BE/MNYAA is a highly precise digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is designed for advanced and efficient temperature monitoring in a variety of applications ranging from industrial systems to consumer products.

Key Features

  • Accuracy: The sensor offers an exceptional ±0.5°C (max.) accuracy from -20°C to +100°C and ±1°C (max.) accuracy from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Interface: It utilizes a 2-wire I2C/SMBus compatible serial interface, making it easy to integrate into existing systems with minimal wiring.
  • Resolution: The MCP98243T-BE/MNYAA provides user-selectable measurement resolution from 9 to 12 bits, allowing for flexibility in balancing the precision and power consumption based on the application's needs.
  • Operating Voltage: It can operate within a supply voltage range of 2.7V to 5.5V, compatible with various logic levels and suitable for battery-powered devices.
  • Memory: The sensor includes a 256-byte EEPROM with user-programmable sections, enabling storage of system parameters or user data.
  • Alarm Function: It features a programmable temperature alert output that can be configured for critical temperature monitoring, adding an extra layer of protection for temperature-sensitive systems.

Applications

The MCP98243T-BE/MNYAA is versatile and can be used in a wide range of applications, including:

  • Industrial systems such as thermal management and environmental monitoring.
  • Consumer electronics, including computers, printers, and home appliances.
  • Medical devices that require precise temperature control and monitoring.
  • Automotive systems, particularly in battery management and HVAC systems.

This digital temperature sensor from Microchip Technology is an ideal choice for system designers and engineers looking for accurate, reliable, and easy-to-use temperature monitoring solutions. With its high precision, flexible interface options, and additional features like EEPROM storage and an alarm function, the MCP98243T-BE/MNYAA is a robust component for any temperature-sensitive application.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8639 $55.9170
70+ $1.5294 $107.0580
105+ $1.4816 $155.5680
140+ $1.4338 $200.7320
185+ $1.3860 $256.4100
245+ $1.2426 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess