EN
  • EN
  • DE

NLP65-7629J

Part No NLP65-7629J
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 12V 60W / AC/DC Power Supply Dual-OUT 5V/12V 7A/2.5A 62.5W 9-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Artesyn Embedded Technologies
Series NLP65
Type Open Frame
Number of Outputs 2
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 12V
Current - Output (Maximum) 7A, 2.5A
Power (Watts) 60W (70W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 72%
Operating Temperature Range 0°C ~ 70°C
Features DC Input Capable, Universal Input
Mounting Chassis Mount
Dimension 5.00" L x 3.00" W x 1.26" H (127.0mm x 76.2mm x 32.0mm)
Minimum Load Required Yes
Approvals CE
Win Source Part Number 790726-NLP65-7629J
Popularity Medium
Supply and Demand Status Limited
Family Name NLP65-7629
Ultra Librarian 3D Model Ultra Librarian NLP65-7629J CAD Model

Description

The Artesyn Embedded Technologies NLP65-7629J is an open frame type power supply with a chassis mount style.

  • Applications: ITE (Commercial)
  • Power Rating: 60 watts (70 watts forced air)
  • Length: 5.00 inches
  • Width: 3.00 inches
  • Height: 1.26 inches
  • Input Voltage: 85 to 264 VAC
  • Voltage Isolation: 3kV (3000V)
  • Output Voltages/Currents: 5V, 7A and 12V, 2.5A
  • Efficiency: 72%
  • Minimum Load: Required

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess