EN
  • EN
  • DE

MPXY8020A6U

Part No MPXY8020A6U
Manufacturer Freescale Semiconductor - NXP
Catalog Multifunction
Description PEIZORESISTIVE SENSOR, ABSOLUTE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Multifunction
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Sensor Type Pressure, Temperature
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C (TA)
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 240121-MPXY8020A6U
Ultra Librarian 3D Model Ultra Librarian MPXY8020A6U CAD Model

Description

The 240121-MPXY8020A6U is a multifunction sensor used for measuring pressure and temperature.

  • Category: Sensors, Transducers - Multifunction
  • Product Line: Freescale Semiconductor - NXP
  • Package: Bulk
  • Package Quantity: 20 pieces
  • Output: Digital
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • Authenticity: 44% in the open market
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001
  • Status: Active and reliable

You May Also Be Interested in

STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Texas Instruments
HUMIDITY SENSOR / Humidity, Temperature Sensor I²C Output
Lowest to $2.6352
TDK InvenSense
GYRO/ACCELEROMETER 6AXIS 24QFN
Lowest to $17.1431
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Accelerometer, Pressure, Temperature Sensor RF Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Lowest to $31.3505
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $16.9126

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess