EN
  • EN
  • DE

AS3933-BTST

Part No AS3933-BTST
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description RFID PROG RX 15KHZ - 150KHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ams
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 15kHz to 150kHz
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 010250-AS3933-BTST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AS3933-BTST
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Austria
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AS3933-BTST CAD Model

Description

AS3933-BTST Triple-Channel Low-Power Wake-Up Receiver

The AS3933-BTST is a versatile triple-channel low-power wake-up receiver designed for applications requiring reliable signal detection while preserving battery life.

  • Applications/Projects:
    • Security systems
    • Remote monitoring devices
    • Automotive electronics
    • Wireless sensor networks
  • Key Features and Benefits:
    • Triple-channel design for enhanced detection
    • Ultra-low power requirements
    • Programmable wake-up conditions
    • High sensitivity
  • Additional Details:
    • Offers flexible configuration to meet specific needs
    • Robust design suitable for various environmental conditions

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8814 $51.8652
43+ $2.3642 $101.6606
66+ $2.2903 $151.1598
91+ $2.2165 $201.7015
117+ $2.1426 $250.6842
157+ $1.9209 $301.5813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,149 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess