EN
  • EN
  • DE

PN5120A0HN/C2,557

Part No PN5120A0HN/C2,557
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series MIFARE
Packaging Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface I2C, SPI, UART
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 90°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 792449-PN5120A0HN/C2,557
Popularity Medium
Supply and Demand Status Limited
Family Name PN512
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN/C2,557 CAD Model

Description

Product Overview: PN5120A0HN/C2,557 by NXP Semiconductors

The PN5120A0HN/C2,557 is a highly integrated transceiver module designed by NXP Semiconductors for near field communication (NFC) applications. This versatile IC is part of NXP's leading-edge portfolio, aiming to simplify the implementation of NFC in various consumer electronics, including mobile phones, tablets, wearables, and smart cards. It is compliant with NFC Forum specifications and supports a wide range of contactless communication methods.

Key Features

  • Highly Integrated Design: The PN5120A0HN/C2,557 integrates a transceiver, an RF amplifier, and a power management unit, which facilitates a compact and efficient design for NFC-enabled devices.
  • Multi-Protocol Support: It supports various protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it versatile for a broad range of applications.
  • Energy Efficiency: With its power-saving features, the PN5120A0HN/C2,557 ensures minimal power consumption during operation, which is crucial for battery-powered devices.
  • High-Speed Communication: The module is capable of high data rates, offering fast and reliable NFC transactions and data exchange.
  • Easy Integration: The compact 32-pin HVQFN package allows for straightforward integration into PCB designs, reducing time-to-market for product developers.

Applications

The PN5120A0HN/C2,557 is suitable for a wide array of NFC applications, including but not limited to:

  • Contactless payment systems
  • Smart advertising and marketing
  • Access control and security systems
  • Peer-to-peer communication
  • Public transportation ticketing systems

Technical Specifications

The device operates within a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources. Its operating temperature range is from -25°C to +85°C, ensuring reliable performance under diverse environmental conditions. Additionally, the PN5120A0HN/C2,557 offers a SPI, I²C, and HSU (High-Speed UART) interface for communication with microcontrollers or processors, providing flexibility in system design.

With its robust feature set and NXP's commitment to quality, the PN5120A0HN/C2,557 is an excellent choice for developers looking to incorporate NFC capabilities into their products with ease and efficiency.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess