EN
  • EN
  • DE

FRDM-K64F-AGM04

Part No FRDM-K64F-AGM04
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description KIT CONTAINING THE FRDM-K64F AND  /  K24, K63, K64, FXAS21002C, MAG3110, MMA8652FC, mbed-Enabled Development series Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr NXP USA Inc.
Series Kinetis
Package Bulk
Sensor Type Accelerometer, Gyroscope, Magnetometer
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part K24, K63, K64, FXAS21002C, MAG3110, MMA8652FC, mbed-Enabled Development
Base Product Number FRDM-K64
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935334058598
Standard Package 1
Win Source Part Number 1031610-FRDM-K64F-AGM04
Ultra Librarian 3D Model Ultra Librarian FRDM-K64F-AGM04 CAD Model

Description

FRDM-K64F-AGM04: A Comprehensive Development Platform

The FRDM-K64F-AGM04 is a feature-rich development platform from NXP Semiconductors, designed to harness the power of the Kinetis K64 32-bit ARM® Cortex®-M4 microcontroller. This platform is perfect for engineers and hobbyists alike who are looking to develop applications that require a high-performance processor, advanced connectivity, and integrated sensors in a flexible and easy-to-use package.

At the heart of the FRDM-K64F-AGM04 is the Kinetis K64 microcontroller, which boasts a max operating frequency of 120MHz, 1MB of flash memory, and 256KB of SRAM, providing ample power and storage for complex applications. The microcontroller also features rich connectivity options, including Ethernet, USB, and CAN, making it ideal for IoT applications that require network connectivity.

One of the standout features of the FRDM-K64F-AGM04 is the integration of the FXOS8700CQ sensor, which combines both an accelerometer and a magnetometer to provide 6-axis sensing data. This makes it an excellent choice for applications that require motion and orientation detection, such as robotics, drones, and gaming interfaces.

The development platform also includes the FXAS21002C gyroscope, adding 3-axis gyroscope capabilities that complement the accelerometer and magnetometer, providing a complete 9-axis sensor solution. The combination of these sensors allows for the creation of sophisticated and accurate motion tracking systems.

Developers can take advantage of the onboard OpenSDA debug interface, which provides a simple and efficient way to program and debug the microcontroller without the need for additional hardware. The FRDM-K64F-AGM04 is also compatible with a variety of integrated development environments (IDEs), including MCUXpresso IDE, IAR, and Keil, giving developers the flexibility to work within their preferred software ecosystem.

The platform is designed with expansion in mind, featuring Arduino™ R3 compatible I/O connectors, allowing for easy integration with a wide range of Arduino shields and peripherals. Additionally, the FRDM-K64F-AGM04 includes an onboard Ethernet port and supports numerous external modules for wireless communication, making it a versatile choice for networking projects.

Whether you're building a smart sensor network, an autonomous vehicle, or any other cutting-edge project, the FRDM-K64F-AGM04 provides the tools and capabilities you need to bring your vision to life.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess