EN
  • EN
  • DE

TRF7963ARHBT

Part No TRF7963ARHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RFID Reader IC 13.56MHz ISO 14443 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TRF7963
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30065-6, 296-30065-2, 296-30065-1, -296-30065-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901117-TRF7963ARHBT
Ultra Librarian 3D Model Ultra Librarian TRF7963ARHBT CAD Model

Description

Overview of Texas Instruments TRF7963ARHBT

The Texas Instruments TRF7963ARHBT is a highly integrated RFID (Radio-Frequency Identification) transceiver module designed to offer robust performance for a wide range of applications. With its advanced features and capabilities, this product is ideal for developers looking to implement RFID technology in their systems for inventory tracking, access control, contactless payment, and more.

Key Features

  • Multi-Protocol Support: The TRF7963ARHBT supports a variety of RFID standards, including ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa, making it a versatile choice for developers working with different RFID tags and devices.
  • High Data Rate Capabilities: This transceiver is capable of supporting data rates up to 848 kbps, allowing for fast data transfer and quick communication with RFID tags.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7963ARHBT is suitable for battery-powered applications where power consumption is a critical factor.
  • Adjustable Output Power: The output power of the RF field can be adjusted, ensuring optimal performance across various distances and tag types.
  • Antenna Connection: It features a built-in programmable 8-bit parallel interface for simple connection to an external antenna, facilitating easy integration into a variety of designs.

Applications

The versatility of the TRF7963ARHBT makes it suitable for a wide range of applications, including but not limited to:

  • Automated inventory management systems
  • Contactless payment terminals
  • Access control systems
  • Asset tracking solutions
  • Smart labels and tags

Technical Specifications

The device comes in a compact 32-pin QFN package and operates over a broad temperature range, making it a reliable choice for both industrial and consumer applications. With its integrated protocol handling, the TRF7963ARHBT simplifies the design process, enabling developers to focus on creating innovative solutions without worrying about the complexities of RFID communication.

For more information on the TRF7963ARHBT, including detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6718 $50.7642
40+ $2.5027 $100.1080
63+ $2.4182 $152.3466
89+ $2.2491 $200.1699
116+ $2.1645 $251.0820
145+ $2.0800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess