EN
  • EN
  • DE

PCAL6416AEX1Z

Part No PCAL6416AEX1Z
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description LOW-VOLTAGE TRANSLATING 16-BIT I  /  I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Series Agile
Package Tape & Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-XFLGA
Supplier Device Package 24-X2QFN (2x2)
Base Product Number PCAL6416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCAL6416AEX1Z-ND,568-13688-6,568-13688-2,568-13688-1,935334035147
Standard Package 5,000
Win Source Part Number 1084264-PCAL6416AEX1Z
Ultra Librarian 3D Model Ultra Librarian PCAL6416AEX1Z CAD Model

Description

Introducing the PCAL6416AEX1Z by NXP Semiconductors

The PCAL6416AEX1Z is a state-of-the-art, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface and interrupt. Designed by NXP Semiconductors, a leader in the field, this device is engineered to enhance the efficiency of I²C-bus/SMBus operations in a variety of applications.

The PCAL6416AEX1Z is particularly well-suited for server applications, mobile phones, and other devices that require a large number of GPIOs. It offers an extended feature set that makes it more versatile than traditional GPIO expanders, providing enhanced interface flexibility and operational efficiency.

Key Features

  • High-Performance I²C Interface: With Fast-mode Plus (Fm+) I²C-bus capable of up to 1 MHz operation, the PCAL6416AEX1Z ensures high-speed communication and data transfer.
  • Low Standby Current: Its optimized power consumption makes it ideal for battery-powered devices, ensuring minimal impact on battery life when in standby mode.
  • Enhanced Configuration: It features configurable polarity inversion and pull-up/pull-down resistors, granting designers greater control over input signal processing and output drive configuration.
  • Robust Interrupt Functionality: The interrupt output is activated by input state changes, allowing for immediate system responses without the need for constant polling, thereby reducing system power consumption.
  • Compatibility: It is compatible with most microcontrollers and is available in a small TSSOP24 package, making it easy to integrate into existing designs without significant board rework.

Applications

The versatility of the PCAL6416AEX1Z allows it to be used in a wide range of applications, including:

  • Server motherboards and hardware management
  • Industrial control and automation systems
  • Portable and wearable devices
  • Smart home devices and IoT applications

With its advanced capabilities and NXP's commitment to quality, the PCAL6416AEX1Z is an excellent choice for designers looking to expand the GPIO capabilities of their systems with minimal power consumption and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1981 $50.5563
56+ $1.8036 $101.0016
86+ $1.7472 $150.2592
119+ $1.6909 $201.2171
153+ $1.6345 $250.0785
205+ $1.4654 $300.4070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess