EN
  • EN
  • DE
  • IT

RX95HF-VMD5T

Part No RX95HF-VMD5T
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRN 13.56MZ 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Reader/Transponder IC 13.56MHz ISO 14443 - 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN (5x5)
Family Name RX95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14924-6, 497-14924-2, 497-14924-1
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892664-RX95HF-VMD5T
Ultra Librarian 3D Model Ultra Librarian RX95HF-VMD5T CAD Model

Description

The RX95HF-VMD5T is a state-of-the-art NFC (Near Field Communication) transceiver module from STMicroelectronics, a global semiconductor leader. It is designed to offer a flexible and low-power solution for contactless communication at 13.56 MHz. This highly integrated device is tailored for a wide range of applications, including access control, healthcare, consumer electronics, and industrial systems.

Key Features

  • ISO/IEC 14443 A and B Compliant: The RX95HF-VMD5T supports both ISO/IEC 14443 A and B communication protocols, ensuring compatibility with a broad range of NFC devices and tags.
  • Energy Efficiency: Designed with power-saving in mind, the module offers an energy-efficient solution for battery-powered devices, thanks to its low-power consumption modes.
  • High Data Rate: With a data rate of up to 848 kbit/s, the module allows for fast data exchange, making it ideal for applications that require quick and efficient communication.
  • Integrated EEPROM: The onboard EEPROM provides non-volatile memory storage for user data and can be easily accessed through the NFC interface.

Application Versatility

The RX95HF-VMD5T is highly versatile and can be used in a variety of applications. Its robust design and compliance with NFC standards make it suitable for:

  • Contactless payment systems
  • Smart advertising and retail solutions
  • Access control and security systems
  • Healthcare devices for patient tracking and data management
  • Industrial automation and asset tracking

Easy Integration

STMicroelectronics has designed the RX95HF-VMD5T with ease of integration in mind. The module comes in a compact VMD5T package, which simplifies the design-in process for engineers and reduces time-to-market for new products. Additionally, ST provides comprehensive technical support and documentation, including application notes and reference designs, to facilitate the development process.

With its advanced features, the RX95HF-VMD5T represents a powerful solution for developers looking to incorporate NFC functionality into their products, combining performance, efficiency, and versatility in a compact form factor.

You May Also Be Interested in

ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7239 $59.9258
52+ $2.2351 $116.2252
81+ $2.1652 $175.3812
111+ $2.0953 $232.5783
143+ $2.0256 $289.6608
191+ $1.8159 $346.8369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess