EN
  • EN
  • DE

SL3S3001FTT,118

Part No SL3S3001FTT,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series U-Code
Packaging Reel package
Part Status Obsolete(EOL)
Type RFID Transponder
Frequency 860MHz ~ 960MHz, 2.4GHz ~ 2.5GHz
Standards ISO 18000-6
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 794497-SL3S3001FTT,118
Popularity Medium
Supply and Demand Status Limited
Family Name SL3ICS3001
Introduction Date October 01, 2003
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SL3S3001FTT,118 CAD Model

Description

The SL3S3001FTT,118 is a state-of-the-art RFID Transponder IC from NXP Semiconductors, designed to provide a versatile solution for a wide range of RFID tagging applications. This high-performance integrated circuit is part of NXP's UCODE product family and is specifically tailored for use in supply chain management, inventory control, asset tracking, and access control systems.

Key Features

  • Advanced UHF RFID Technology: The SL3S3001FTT,118 operates in the UHF frequency range, which allows for long-range communication between the tag and reader, making it ideal for various RFID applications.
  • High Memory Capacity: Equipped with ample memory, this IC can store a significant amount of data, including a unique identifier and additional user data, which can be securely accessed and managed.
  • Fast Read/Write Speeds: With its quick data processing capabilities, this transponder IC ensures efficient and rapid read/write operations, which is crucial for applications requiring high throughput.
  • Durable Design: The SL3S3001FTT,118 is built to withstand harsh environmental conditions, ensuring reliable performance in a variety of settings.
  • Global Compliance: This product is designed to meet global RFID standards, making it suitable for deployment in international markets.

Applications

The versatility of the SL3S3001FTT,118 makes it an excellent choice for a multitude of RFID applications, including:

  • Logistics and supply chain management
  • Warehouse inventory tracking
  • Retail inventory and loss prevention
  • Asset management and tracking
  • Access control and security systems

Product Specifications

The SL3S3001FTT,118 is designed with the following specifications:

  • Integrated Circuit (IC) type: RFID Transponder
  • Frequency range: UHF
  • Memory: High-capacity storage for unique identification and user data
  • Compliance: Conforms to global RFID standards
  • Package: Delivered in a convenient and protective tape and reel package

With its robust feature set and compliance with international standards, the SL3S3001FTT,118 from NXP Semiconductors is a powerful and reliable choice for businesses looking to implement RFID technology into their operations.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,785 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess