EN
  • EN
  • DE
  • IT

NTA53321G0FHKZ

Part No NTA53321G0FHKZ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description RFID NTAG5 XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RFID Reader IC 13.56MHz NFC, ISO 15693 I²C 1.62V ~ 5.5V 16-XFQFN
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-XFQFN
Case / Package 16-XQFN (1.8x2.6)
Family Name NTA53321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 568-NTA53321G0FHKZCT, 568-NTA53321G0FHKZDKR, 568-NTA53321G0FHKZTR, 935354913471
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887739-NTA53321G0FHKZ
Ultra Librarian 3D Model Ultra Librarian NTA53321G0FHKZ CAD Model

Description

The NTA53321G0FHKZ is a cutting-edge semiconductor product from NXP, renowned for its high performance and reliability. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where efficiency and durability are paramount.

Key Features:

  • High Precision: The NTA53321G0FHKZ is built to deliver accurate and reliable performance, ensuring that it meets the stringent requirements of the most demanding applications.
  • Robust Design: With a focus on durability, this product is constructed to withstand harsh environmental conditions, making it suitable for use in a variety of challenging settings.
  • Energy Efficiency: NXP's commitment to sustainability is reflected in the energy-efficient design of the NTA53321G0FHKZ, which helps to reduce the overall power consumption of the systems it is integrated into.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior performance and is compatible with modern high-speed communication protocols.

Applications:

The versatility of the NTA53321G0FHKZ makes it ideal for a variety of applications, including:

  • Automotive systems such as engine control units, transmission control modules, and advanced driver-assistance systems (ADAS).
  • Industrial automation, where precision and reliability are crucial for process control and machinery operation.
  • Power management solutions that require efficient and stable control of electrical systems.

Product Specifications:

Parameter Value Brand NXP Model Number NTA53321G0FHKZ Package Type Custom Operating Temperature Range Specified by manufacturer

With its robust feature set and flexible application potential, the NTA53321G0FHKZ from NXP stands out as a top-tier component for developers and engineers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2634 $52.0582
54+ $1.8572 $100.2888
84+ $1.7991 $151.1244
115+ $1.7411 $200.2265
149+ $1.6831 $250.7819
199+ $1.5090 $300.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess