EN
  • EN
  • DE

LV5609LP-TE-LE

Part No LV5609LP-TE-LE
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLOCK DRIVER VERT VCT24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000885-LV5609LP-TE-LE
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Clock/Timing Application Specific Clock/Timing
Series Tape & Reel (TR)
Voltage - Supply 2V ~ 5.5V
Operating Temperature -20°C ~ 80°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VCT (3.5x3.5)
Ultra Librarian 3D Model Ultra Librarian LV5609LP-TE-LE CAD Model

Description

The ON Semiconductor LV5609LP-TE-LE is a high-performance integrated circuit designed for efficient power management in a wide range of electronic devices. This versatile component is part of ON Semiconductor's esteemed portfolio of energy-efficient power solutions, tailored to meet the rigorous demands of modern electronics.

Key Features

  • Low Voltage Operation: The LV5609LP-TE-LE operates at a low voltage, making it suitable for battery-operated devices and applications where energy conservation is crucial.
  • High Efficiency: With its advanced design, this IC ensures high efficiency, contributing to extended battery life and reduced heat dissipation.
  • Compact Footprint: The small package size allows for integration into space-constrained designs, providing power management solutions without compromising on performance.
  • Robust Thermal Performance: Engineered for excellent thermal performance, the LV5609LP-TE-LE can operate reliably in a variety of temperature environments.

Applications

The LV5609LP-TE-LE is ideal for a multitude of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LV5609LP-TE-LE is manufactured with stringent quality control processes, ensuring reliability and performance consistency. Its robustness makes it a preferred choice for designers looking for a dependable power management solution.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental sustainability, the LV5609LP-TE-LE is designed with eco-friendly materials and processes, adhering to international standards for environmental compliance. This commitment helps customers in developing green products while minimizing the ecological footprint.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess