EN
  • EN
  • DE

WSBS8518L1000JK

Part No WSBS8518L1000JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Shunt, Battery
Composition Metal Element
Resistance 100 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±225ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Mounting Type Shunt Fixture, 60mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578181-WSBS8518L1000JK
Ultra Librarian 3D Model Ultra Librarian WSBS8518L1000JK CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Prosperity Dielectrics
10mΩ ±1% 1W
Lowest to $0.0376
AVX Corporation
FT10300N0050JBK KYOCERA AVX High Frequency/RF Resistors 50ohm 20W 5% 0GHz - 6GHz datasheet, inventory, & pricing.
Lowest to $134.3284
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0001
Need more? Email Us
Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess