EN
  • EN
  • DE

WSMS2908L2500JK

Part No WSMS2908L2500JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RES SHUNT 0.00025 OHM 5% 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308220-WSMS2908L2500JK
Manufacturer Vishay Dale
Category Resistors>Specialized Resistors
Packaging  Bulk
Part Status Active
Type Shunt, Meter
Applications Power Meters
Composition Metal Element
Resistance (Ohms) 250 µOhms
Power (Watts) 3W
Mounting Type Shunt Fixture, 20mm Pitch
Ultra Librarian 3D Model Ultra Librarian WSMS2908L2500JK CAD Model

Description

FEATURES
• High power to resistor size ratio
• 5-terminal connection design
• Use for single or multi-phase energy meters
• Proprietary processing technique produces extremely low resistance values
• All welded construction
• Very low inductance (< 5 nH)
• Low thermal EMF (< 3 μV/°C)
• AEC-Q200 qualified
• Material categorization: for definitions of compliance please see www.vishay.com/doc?99912

You May Also Be Interested in

Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751
Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess