EN
  • EN
  • DE

OP02BJ/883

Part No OP02BJ/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Description Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209311-OP02BJ/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP02BJ/883 CAD Model

Description

The OP02BJ/883 from Analog Devices Inc. is a high-performance precision operational amplifier designed for a wide range of applications. Known for its exceptional stability and reliability, the OP02BJ/883 is a perfect choice for professional, military, and aerospace electronics where superior performance is non-negotiable.

Key Features

  • High Precision: With its tight offset voltage specifications and low drift, the OP02BJ/883 ensures accurate signal amplification, making it ideal for precision instrumentation.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications involving audio or small signal amplification.
  • Stable Over Temperature: The operational amplifier maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Military Grade: As part of the 883 series, this product meets the stringent requirements of military standards, offering robustness and durability for critical applications.

Applications

The OP02BJ/883 is versatile and can be used in a variety of applications, including:

  • High precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Professional audio equipment
  • Aerospace and defense electronics

Technical Specifications

Parameter Value
Offset Voltage Typically less than 75 µV
Input Bias Current 20 nA max
Supply Voltage Range ±4.5V to ±18V
Temperature Range -55°C to +125°C

The OP02BJ/883 operational amplifier by Analog Devices Inc. is a testament to excellence in precision, reliability, and versatility, making it a top choice for professionals seeking the best in electronic components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess