EN
  • EN
  • DE

TSB12LV21APGF

Part No TSB12LV21APGF
Manufacturer Texas Instruments
Catalog Unclassified
Description 1394 BUS TO PCI BUS INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TSB12
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 691912-TSB12LV21APGF
Ultra Librarian 3D Model Ultra Librarian TSB12LV21APGF CAD Model

Description

The Texas Instruments TSB12LV21APGF, also known as the FireWire Link Layer Controller, is an integral component for high-speed serial bus applications. This device is designed to handle the link-layer processing for the IEEE 1394-1995 standard, which is widely used for data transfer in consumer electronics, computing devices, and professional audio/video equipment.

Key Features

  • High-Speed Data Transfer: The TSB12LV21APGF supports data rates of 100, 200, and 400 Mbps, enabling quick and efficient data communication between devices.
  • Compatibility: Fully compliant with the IEEE 1394-1995 standard and compatible with the P1394a supplement, this controller ensures broad interoperability with a range of FireWire devices.
  • Integrated DMA Engine: With an integrated DMA engine, the controller can offload data transfer tasks from the host CPU, improving system performance and efficiency.
  • Flexible Interface: The device features a programmable interface that can connect to various types of host systems, such as PCI, CardBus, and custom interfaces, providing versatility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TSB12LV21APGF is suitable for portable and power-sensitive applications.

Applications

The TSB12LV21APGF is ideal for a variety of high-speed data transfer applications, including digital video camcorders, external storage devices, digital cameras, and other multimedia devices that require reliable and fast data exchange. Its robust design and compatibility make it an excellent choice for system integrators and product developers looking to incorporate FireWire capabilities into their designs.

Technical Specifications

The device is encapsulated in a 144-TQFP (Thin Quad Flat Package) and operates over a temperature range of -40°C to 85°C. It requires a single 3.3V power supply and offers additional features like isochronous and asynchronous data transfer support, programmable isochronous resource handling, and an integrated PHY-layer interface.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1221 $60.3663
7+ $16.5105 $115.5735
10+ $15.9945 $159.9450
13+ $15.4786 $201.2218
17+ $14.9626 $254.3642
23+ $13.4148 $308.5404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess