EN
  • EN
  • DE

WSMS2908L1000JK

Part No WSMS2908L1000JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RES SHUNT 0.0001 OHM 5% 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308222-WSMS2908L1000JK
Manufacturer Vishay Dale
Category Resistors>Through Hole Resistors
Packaging  Bulk
Part Status Active
Type Shunt, Meter
Applications Power Meters
Composition Metal Element
Resistance (Ohms) 100 µOhms
Temperature Coefficient ±1100ppm/°C
Operating Temperature -65°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian WSMS2908L1000JK CAD Model

Description

FEATURES
• High power to resistor size ratio
• 5-terminal connection design
• Use for single or multi-phase energy meters
• Proprietary processing technique produces extremely low resistance values
• All welded construction
• Very low inductance (< 5 nH)
• Low thermal EMF (< 3 μV/°C)
• AEC-Q200 qualified

You May Also Be Interested in

Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us
AVX Corporation
FT10300N0050JBK KYOCERA AVX High Frequency/RF Resistors 50ohm 20W 5% 0GHz - 6GHz datasheet, inventory, & pricing.
Lowest to $134.3284
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0001
Need more? Email Us
Panasonic
20mΩ ±1% 1W Current Sense Resistor
Lowest to $0.2911
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess