EN
  • EN
  • DE

BAS-M-R0001-E-5.0

Part No BAS-M-R0001-E-5.0
Manufacturer Isabellen
Catalog Specialized Resistors
Description RESISTOR - BUS BAR SHUNT, 0.0001
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308226-BAS-M-R0001-E-5.0
Manufacturer Isabellenhuette USA
Category Resistors>Specialized Resistors
Packaging  Tube
Part Status Active
Type Shunt, Battery
Resistance (Ohms) 100 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±50ppm/°C
Operating Temperature -40°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian BAS-M-R0001-E-5.0 CAD Model

Description

Features
▪ Up to 36 W permanent power
▪ Continuous current load up to 350 A (0.1 mOhm)
▪ High pulse power rating
▪ Max. fastening torque 10 Nm
▪ Shunt available with tinned or untinned terminals
▪ Further versions with various dimensions upon request
▪ AEC-Q200 qualified (automotive version "A") 

You May Also Be Interested in

Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Prosperity Dielectrics
10mΩ ±1% 1W
Lowest to $0.0376
Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
TE Connectivity
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess