EN
  • EN
  • DE

CSM2F-8536-L025J02

Part No CSM2F-8536-L025J02
Manufacturer Bourns Inc.
Catalog Specialized Resistors
Description SHUNTMETRIC 8536 L025 5% 36W TC5  /  25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Specialized Resistors
Mfr Bourns Inc.
Series CSM2F-8536
Package Bag
Type Shunt, Battery
Applications Automotive AEC-Q200
Resistance 25 µOhms
Tolerance ±5%
Power (Watts) 50W
Temperature Coefficient ±150ppm/°C
Temperature Range - Operating -40°C ~ 170°C
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Names 118-CSM2F-8536-L025J02
Standard Package 100
Win Source Part Number 1068268-CSM2F-8536-L025J02
Ultra Librarian 3D Model Ultra Librarian CSM2F-8536-L025J02 CAD Model

Description

The Bourns Inc. CSM2F-8536-L025J02 electronic component is a specialized resistor designed for use in automotive AEC-Q200 applications.

  • Type: Shunt, Battery
  • Resistance: 25 μOhms
  • Tolerance: ±5%
  • Temperature Coefficient: ±150ppm/°C
  • Power Rating: 50W
  • Application: Various electronic applications

You May Also Be Interested in

Panasonic
RES TEMP SENS 4.7K OHM 5% 1/10W
Lowest to $1.9104
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Lowest to $1.8907
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/32W
Lowest to $0.1589
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/16W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess