EN
  • EN
  • DE

YP818KJ

Part No YP818KJ
Manufacturer TE Connectivity
Catalog Specialized Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Specialized Resistors
Mfr TE Connectivity Passive Product
Series YP, CGS
Package Bulk
Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 18 kOhms
Tolerance ±5%
Power (Watts) 8W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 350°C
Mounting Type Capacitor, 22mm Pitch
Base Product Number YP8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1315665-YP818KJ
Ultra Librarian 3D Model Ultra Librarian YP818KJ CAD Model

Description

The TE Connectivity Passive Product YP818KJ is a specialized resistor with a resistance of 18 kOhms and a power rating of 8W.

  • Resistance: 18 kOhms
  • Power Rating: 8W
  • Type: Wirewound
  • Application: Bleeder Capacitor Resistor
  • Tolerance: ±5%
  • Temperature Coefficient: ±100ppm/°C
  • Mounting: On a capacitor with a 22mm pitch
  • Operating Temperature: -55°C to 350°C

You May Also Be Interested in

Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us
Prosperity Dielectrics
10mΩ ±1% 1W
Lowest to $0.0376
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess