EN
  • EN
  • DE

XTR117AIDRBT

Part No XTR117AIDRBT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC TX 4-20MA CURR-LOOP 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1119724-XTR117AIDRBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR117AIDRBT CAD Model

Description

Introducing the XTR117AIDRBT - A Precision Current Output Transmitter

The XTR117AIDRBT is a cutting-edge current output transmitter designed by Texas Instruments, tailored for precise and reliable performance in a wide range of industrial applications. This compact and robust component is the perfect solution for transmitting analog signals over long distances with minimal signal loss.

Key Features

  • High Accuracy: The XTR117AIDRBT boasts a high level of accuracy, ensuring that the signal transmitted is a true representation of the measured parameter.
  • Low Power Consumption: Designed for efficiency, this device operates with very low power consumption, making it ideal for use in power-sensitive applications.
  • Wide Supply Range: It supports a broad supply voltage range, accommodating various industrial environments and ensuring flexibility in system design.
  • Current Loop Drive: Capable of driving a 4-20mA current loop, the XTR117AIDRBT is a standard in process control, providing a linear relationship between the input signal and the output current.
  • Enhanced Stability: The device offers excellent temperature stability, maintaining consistent performance across a wide range of operating conditions.
  • Compact Form Factor: Housed in a small surface-mount package, it is suitable for space-constrained applications without compromising on functionality.

Applications

The XTR117AIDRBT is versatile and can be used in various industrial settings, including:

  • Process control systems
  • Factory automation
  • 4-20mA current loop systems
  • Data acquisition systems
  • Remote sensor amplification

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR117AIDRBT is no exception. It is built to meet high standards, ensuring long-term reliability in demanding industrial environments. With its robust design and Texas Instruments' reputation, you can trust this transmitter to perform consistently and deliver precise measurements wherever accuracy is paramount.

Conclusion

Whether you're upgrading an existing system or designing a new one, the XTR117AIDRBT from Texas Instruments offers the performance and reliability needed for accurate signal transmission. Its precision, low power consumption, and compact size make it an excellent choice for a multitude of industrial applications.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess