EN
  • EN
  • DE

PT8A262PE

Part No PT8A262PE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER PDIP-16 / PIR SENSOR LIGHT SWITCH CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Type Infrared (IR)
Operating Supply Current 120μA
Operating Temperature Range -20°C ~ 70°C
Win Source Part Number 792684-PT8A262PE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name PT8A262PE
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT8A262PE CAD Model

Description

PT8A262PE: A Versatile Timer Solution from Diodes Incorporated

The PT8A262PE is a highly integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This particular device is engineered to serve as a versatile timer solution, catering to a wide array of applications in consumer electronics, automotive, and industrial sectors.

At the heart of the PT8A262PE timer is its precision and flexibility, enabling users to configure the timing intervals according to their specific requirements. This level of customization makes it an ideal choice for tasks that require precise timing control, such as in timing relays, delay switches, and various household appliances like microwave ovens, electric fans, and coffee machines.

The PT8A262PE is packaged in a compact form factor, which allows for easy integration into space-constrained designs without sacrificing performance. Its small footprint is particularly beneficial for modern, sleek devices where internal real estate is at a premium.

Key features of the PT8A262PE include low power consumption, which is critical for battery-operated devices, and a wide operating voltage range, ensuring compatibility with various power supply standards. The device also boasts robust noise immunity, a crucial factor for reliable operation in electrically noisy environments commonly found in industrial applications.

Diodes Incorporated has designed the PT8A262PE with the end-user in mind, ensuring ease of use with minimal external components required for operation. This not only simplifies the design process but also helps reduce the overall bill of materials cost for product development.

With its combination of precision, flexibility, and reliability, the PT8A262PE from Diodes Incorporated stands out as a superior timer solution for designers looking to enhance their products with accurate timing functions. Its robust feature set ensures that it can meet the demands of a diverse range of applications, solidifying its position as a go-to component in the timer IC market.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess