EN
  • EN
  • DE

RE46C140S16TF

Part No RE46C140S16TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 8μA
Temperature Range - Operating -25°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 115891-RE46C140S16TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C140S16TF CAD Model

Description

Microchip Technology RE46C140S16TF Ionization Smoke Detector IC

The RE46C140S16TF from Microchip Technology is a sophisticated ionization smoke detector Integrated Circuit (IC) that offers a compact and reliable solution for smoke detection systems. This low-power CMOS device is specifically designed to work with ionization chambers to detect particulates from smoke and fires.

With an operating voltage range of 6V to 12V, the RE46C140S16TF incorporates a range of features that make it a versatile and efficient choice for residential and commercial smoke alarms. Its built-in oscillator and timing logic, along with a low battery and chamber test functionality, ensure that the smoke detector operates effectively and provides timely warnings.

The IC also features a gain-selectable amplifier, which is used to process signals from the ionization chamber. The amplifier's sensitivity can be adjusted to suit different environmental conditions and to minimize the likelihood of false alarms. The RE46C140S16TF comes with an interconnect pin that allows multiple units to be connected, enabling all connected alarms to sound when one unit detects smoke.

One of the key benefits of the RE46C140S16TF is its power management system. The device has a low quiescent current, which is critical for battery-operated smoke alarms, ensuring a longer battery life. Additionally, it includes a temporal horn pattern generator that complies with regulatory standards for emergency evacuation signaling.

Microchip's RE46C140S16TF is packaged in a space-saving 16-pin thin shrink small outline package (TSSOP), making it suitable for use in compact smoke alarm designs. It is designed with robustness in mind, including ESD protection and a wide operating temperature range, ensuring reliable operation in various conditions.

In summary, the RE46C140S16TF smoke detector IC from Microchip Technology is an essential component for manufacturers seeking to create effective and reliable smoke detection systems. Its integration of multiple features into a single IC simplifies design, reduces component count, and enhances the overall performance and safety of smoke alarms.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess