EN
  • EN
  • DE

XTR112UAE4

Part No XTR112UAE4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA I-TRANSMITTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 056215-XTR112UAE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR112UAE4 CAD Model

Description

The XTR112UAE4 is a state-of-the-art precision current output converter designed and manufactured by Texas Instruments. This innovative integrated circuit (IC) is specifically engineered for signal conditioning applications that require high accuracy and reliability. It is commonly used in industrial settings, including process control, factory automation, and professional measurement systems.

Key Features

  • Current Output: The XTR112UAE4 is capable of providing a precise 4-20mA current output, which is the industry standard for transmitting analog signals over long distances with minimal signal degradation.
  • Loop-Powered: As a loop-powered device, it can operate with a supply voltage from 7.5V to 36V, enabling it to function efficiently in a 4-20mA current loop system without the need for additional power supplies.
  • High Accuracy: With its exceptional linearity and low offset, the XTR112UAE4 ensures high accuracy in signal conversion, making it a reliable choice for critical applications where precision is paramount.
  • Integrated Features: It includes an onboard voltage reference and an operational amplifier, which simplifies the design and reduces the number of external components required for various applications.
  • Robust Protection: The device is equipped with protection against over-voltage, short circuits, and thermal overload, ensuring long-term stability and performance under harsh conditions.

Applications

The XTR112UAE4 is versatile and can be used in a wide array of applications. Its precision and robustness make it ideal for:

  • Industrial process control systems
  • Smart transmitters
  • 4-20mA sensor transmitters
  • Factory automation equipment
  • Professional measurement and monitoring systems

Quality and Support

As with all Texas Instruments products, the XTR112UAE4 is built to the highest quality standards. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and an active user community. Texas Instruments’ commitment to quality ensures that the XTR112UAE4 will deliver consistent performance for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1724 $60.6896
9+ $12.4492 $112.0428
13+ $12.0602 $156.7826
18+ $11.6711 $210.0798
23+ $11.2821 $259.4883
30+ $10.1150 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,032 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess