EN
  • EN
  • DE

TDA7540N

Part No TDA7540N
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER AM/FM CAR RADIO 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Frequency 10.7MHz
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 7.7 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (14x14)
Win Source Part Number 1106604-TDA7540N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian TDA7540N CAD Model

Description

STMicroelectronics TDA7540N AM/FM Radio Receiver

The TDA7540N is a high-performance AM/FM radio receiver designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to address the sophisticated needs of modern car radio systems, offering an exceptional combination of features, audio quality, and ease of integration.

At the heart of the TDA7540N is an advanced digital signal processing (DSP) unit. This DSP is responsible for providing crystal-clear radio reception even in the challenging signal conditions often encountered in automotive environments. The DSP also enables a suite of audio processing features that enhance the listening experience, such as noise blanking, multipath detection, and improvement, as well as automatic frequency control (AFC).

The TDA7540N supports both AM and FM bands and comes with integrated support for Radio Data System (RDS) and Radio Broadcast Data System (RBDS) standards. This allows for the display of station information, such as the station name and song titles, directly on the radio's user interface. Additionally, the IC includes a digital automatic gain control (AGC) to ensure consistent volume levels and signal strength, regardless of the driving conditions.

With its I2C bus control interface, the TDA7540N can be easily connected to a microcontroller, enabling seamless communication and control within the radio system. The IC's flexible design also supports multiple tuner front-end configurations, allowing manufacturers to tailor their radio systems to specific market requirements.

Moreover, the TDA7540N is designed with the automotive environment in mind, featuring robust protection against the electrical disturbances commonly found in vehicles. This includes protections against load dump, short circuit, and over temperature, ensuring reliable performance over the product's lifespan.

In summary, the TDA7540N from STMicroelectronics is an excellent choice for automotive manufacturers looking for a high-quality, feature-rich AM/FM radio receiver IC. Its advanced DSP capabilities, RDS/RBDS support, and robust construction make it an ideal solution for the next generation of car radio systems.

You May Also Be Interested in

Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,776 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess