EN
  • EN
  • DE

TLV986CPFB

Part No TLV986CPFB
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 10-BIT CCD PROCESSOR 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Current - Supply 41 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TLV986
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936975-TLV986CPFB
Ultra Librarian 3D Model Ultra Librarian TLV986CPFB CAD Model

Description

Product Overview: TLV986CPFB from Texas Instruments

The TLV986CPFB is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is tailored for a wide range of applications, including industrial, automotive, and consumer electronics, where accuracy and stability are of paramount importance.

Key Features

  • Low Offset Voltage: The TLV986CPFB boasts an ultra-low input offset voltage, which minimizes error and enhances overall system accuracy.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling high-speed signals, making it suitable for fast-operating systems.
  • Stable Operation: Stability is a critical factor for op-amps, and the TLV986CPFB excels in this area, providing reliable performance across a range of operating conditions.
  • Low Noise: The design ensures low noise performance, which is crucial for precision applications such as medical instrumentation and high-fidelity audio.

Electrical Characteristics

The TLV986CPFB operates within a supply voltage range that is accommodating for both single and dual supply configurations, enhancing its versatility in different circuit designs. Its power consumption is optimized for energy-efficient operation without compromising on performance.

Applications

Given its robust feature set, the TLV986CPFB is an excellent choice for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Audio Processing
  • Active Filtering
  • Analog Signal Conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV986CPFB is no exception. It is built to meet high standards, ensuring that it performs reliably over its intended lifespan, even under challenging environmental conditions. TI provides comprehensive technical support and documentation, making integration of the TLV986CPFB into your projects seamless and straightforward.

Whether you're designing a sophisticated audio interface, a precise sensor system, or any other application that demands high-accuracy signal amplification, the TLV986CPFB from Texas Instruments is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8586 $51.4548
43+ $2.3455 $100.8565
67+ $2.2722 $152.2374
91+ $2.1989 $200.0999
118+ $2.1256 $250.8208
158+ $1.9058 $301.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess