EN
  • EN
  • DE

XTR106PA

Part No XTR106PA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA CURRENT TRANS 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 004787-XTR106PA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR106PA CAD Model

Description

Product Overview: XTR106PA from Texas Instruments

The XTR106PA is a state-of-the-art 4-20mA current transmitter with two precision current sources from Texas Instruments, designed to work with a wide range of bridge sensors. This robust integrated circuit (IC) is tailored for industrial applications where reliable and accurate signal conditioning is essential.

Key Features

  • Highly Integrated Solution: Incorporates a low-noise precision instrumentation amplifier (INA), a voltage-controlled output current source, and two precision current sources for sensor excitation, all in a compact 14-pin DIP package.
  • Flexible Bridge Excitation: Offers two matched current sources (100µA and 800µA) that can be used independently or in combination to provide flexible bridge excitation for a variety of sensor types.
  • Wide Supply Range: The XTR106PA operates on a wide supply voltage range of 7.5V to 36V, accommodating various industrial power supplies and ensuring compatibility with most process control systems.
  • 4-20mA Output: Provides an industry-standard 4-20mA current loop output, enabling long-distance signal transmission with high noise immunity, which is crucial for industrial environments.
  • Low Offset Voltage: Features a low offset voltage, which enhances the accuracy of the signal conditioning process, ensuring precise measurements.
  • Temperature Performance: Offers excellent temperature stability, which is vital for maintaining accuracy and reliability across a wide temperature range commonly encountered in industrial settings.

Applications

The XTR106PA is ideal for a broad range of industrial applications, including:

  • Process control instrumentation
  • Pressure, force, and torque transducers
  • Temperature measurement systems
  • Factory automation
  • Bridge-type sensor signal conditioning

Quality and Reliability

As with all Texas Instruments products, the XTR106PA is manufactured to the highest quality standards, ensuring reliable performance in demanding industrial conditions. Its robust design and proven technology make it an excellent choice for engineers seeking a dependable solution for their sensor interface needs.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7411 $58.9644
9+ $12.0952 $108.8568
13+ $11.7173 $152.3249
18+ $11.3393 $204.1074
23+ $10.9613 $252.1099
31+ $9.8274 $304.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess