The XTR112U is a precision voltage-to-current converter/transmitter designed for analog signal transmission. It is engineered by Texas Instruments, a leader in semiconductor design and manufacturing. The XTR112U is particularly suitable for converting a voltage input into a current output, which can be transmitted over long distances with high accuracy and low noise.
Key Features
- Input Range: The XTR112U accepts a wide range of voltage inputs, making it versatile for various data acquisition systems.
- Current Output: It can provide a current output of 4-20mA, which is the industry standard for process control and sensor applications.
- High Accuracy: The device ensures precise signal conversion, which is critical for maintaining the integrity of the transmitted data.
- Low Power Consumption: Designed to operate efficiently, the XTR112U conserves power, making it ideal for battery-powered or energy-sensitive applications.
- Programmable Output: Users can program the output range and setpoints, offering flexibility to cater to different system requirements.
- Supply Voltage: It operates over a broad supply voltage range, accommodating various power supply configurations.
Applications
The XTR112U is widely used in industrial and process control instrumentation, such as:
- Temperature controllers
- Pressure transmitters
- Flow meters
- Level transmitters
- Other sensor-based systems requiring reliable long-distance signal transmission
Technical Specifications
Parameter
Value
Input Voltage Range
±10V
Output Current Range
4-20mA
Supply Voltage
7.5V to 36V
Operating Temperature
-40°C to +85°C
With its robust design and reliable performance, the XTR112U from Texas Instruments is an excellent choice for professionals seeking a high-quality voltage-to-current conversion solution.