The MAX6691MUB+ is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring for a wide range of applications. This sensor is a reliable solution for systems requiring thermal management and temperature control, such as computer servers, telecommunications equipment, and industrial systems.
Key Features
- High Accuracy: The MAX6691MUB+ offers an impressive temperature sensing accuracy of ±1°C from -40°C to +125°C, ensuring precise readings for critical applications.
- Multiple Temperature Zones: With the ability to monitor up to four temperature zones, it provides flexibility in managing different components within a system.
- Programmable Thresholds: Users can set programmable overtemperature thresholds, which trigger an alert when temperatures exceed safe operating levels.
- Digital Interface: It features an I²C-compatible interface, allowing for easy integration with microcontrollers and other digital systems.
- Low Power Consumption: Designed for efficiency, the sensor operates with low power consumption, making it suitable for battery-powered devices.
- Small Form Factor: The device comes in a compact, 10-pin µMAX package, saving valuable board space in space-constrained applications.
Applications
- Environmental Control Systems
- Telecommunications Equipment
- Computer Servers and Networking Hardware
- Industrial and Medical Equipment
- Battery Management Systems
Technical Specifications
Parameter
Value
Accuracy
±1°C
Operating Temperature Range
-40°C to +125°C
Supply Voltage
3.0V to 5.5V
Package Type
µMAX-10
Interface Type
I²C-Compatible
The MAX6691MUB+ is a versatile and precise temperature sensor that can be deployed in a variety of settings to ensure optimal performance and safety of electronic systems. Its high accuracy, programmable features, and small footprint make it an ideal choice for designers looking to incorporate reliable temperature monitoring into their products.