EN
  • EN
  • DE

QCS-83+

Part No QCS-83+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 4GHZ-8GHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.1dB
Frequency 4 GHz ~ 8 GHz
Specifications Isolation (Min) 16dB, 2 VSWR (Max), 9° Imbalance (Max)
Size / Dimension 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285547-QCS-83+
Ultra Librarian 3D Model Ultra Librarian QCS-83+ CAD Model

Description

The 285547-QCS-83+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 4 GHz to 8 GHz
  • Insertion Loss: 1.1 dB
  • Isolation: 16 dB (minimum)
  • Size: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
  • Package: 0805 (2012 Metric) with 6 PC pads
  • Standard Package: 1,000 pcs
  • Product Status: Active

You May Also Be Interested in

Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
BP2C1+
Lowest to $3.5909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6378 $53.1890
12+ $8.7284 $104.7408
18+ $8.4557 $152.2026
25+ $8.1829 $204.5725
32+ $7.9102 $253.1264
43+ $7.0919 $304.9517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess