EN
  • EN
  • DE

SF5770T-R

Part No SF5770T-R
Manufacturer Pulse
Catalog EMI / RFI Components
Description Filters HOMEPNA FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1006869-SF5770T-R
Categories EMI / RFI Components
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF5770T-R CAD Model

Description

The SF5770T-R is a surface mount common mode choke manufactured by Pulse Electronics. It's designed to suppress common mode noise in high-speed data transmission lines. Common mode chokes are passive components that attenuate noise signals that are common to both lines in a differential pair while allowing the desired differential signal to pass through with minimal attenuation. This is crucial for maintaining signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB 3.0/3.1/3.2 Interfaces: Filtering common mode noise in high-speed USB data lines to ensure reliable data transfer.
  • HDMI Interfaces: Suppressing noise in HDMI connections to maintain video and audio quality.
  • Ethernet Interfaces: Reducing common mode noise in Ethernet connections (e.g., 10/100/1000Base-T) to improve network performance.
  • DisplayPort Interfaces: Filtering noise in DisplayPort connections for clear and stable video output.
  • High-Speed Serial Data Links: General purpose common mode filtering for high-speed serial data transmission lines.

Features:

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation of the desired differential signal.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner signals and improved data transmission accuracy.
  • Reduced EMI/RFI: Suppresses electromagnetic interference, helping to meet regulatory compliance requirements.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems.
  • Simplified Design: Simplifies PCB layout and component placement.
  • Increased Stability: Reduces noise-induced instability in sensitive circuits.

Additional Details:

The SF5770T-R typically utilizes a ferrite core optimized for high impedance at the frequencies where common mode noise is most prevalent. Key specifications include inductance, DCR (DC resistance), rated current, and common mode impedance vs. frequency. It is crucial to consult the manufacturer's datasheet for precise specifications, including insertion loss, return loss, and impedance characteristics. The component is designed for reflow soldering processes.

You May Also Be Interested in

Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
EPCOS (TDK)
SAW Filters S2I2 /1 /2 2441, 5MHZ 2POL/TAP
Need more? Email Us
Raltron Electronics Corporation
FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
KOA Speer
Multilayer Ferrite Bead, 0603, RoHS
Lowest to $0.0496

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess