EN
  • EN
  • DE

PGA970QPHPR

Part No PGA970QPHPR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SGNL CONDITIONER LVDT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-PowerTQFP
Case / Package 48-HTQFP (7x7)
Family Name PGA970
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PGA970QPHPR-ND, 296-45349-6, 296-45349-1, 296-45349-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930327-PGA970QPHPR
Ultra Librarian 3D Model Ultra Librarian PGA970QPHPR CAD Model

Description

Product Overview: Texas Instruments PGA970QPHPR

The PGA970QPHPR is a versatile signal conditioning device from Texas Instruments, designed to simplify and enhance the performance of sensor systems. This integrated circuit is part of TI's extensive portfolio of programmable gain amplifiers (PGAs) and is particularly suited for resistive bridge sensors. Its primary application is in industrial, automotive, and consumer electronics where precision measurement is critical.

Key Features

  • High Precision: The PGA970QPHPR offers high-precision signal conditioning, ensuring accurate readings and reliable performance in various applications.
  • Programmable Gain: With programmable gain settings, this device can amplify low-level signals from sensors to a more usable range, making it highly adaptable to different measurement needs.
  • Integrated ADC: The inclusion of an analog-to-digital converter (ADC) simplifies the design process by reducing the need for additional components and enabling direct digital output.
  • Temperature Compensation: It features built-in temperature compensation, which is essential for maintaining accuracy over a wide range of operating conditions.
  • Low Power Consumption: Designed for efficiency, the PGA970QPHPR is optimized for low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Multiple Output Options: The device supports various output options, including PWM, SPI, and analog outputs, providing flexibility in interfacing with microcontrollers or other digital systems.

Applications

The PGA970QPHPR is ideal for a range of applications, including:

  • Pressure and strain gauge sensors
  • Industrial control systems
  • Automotive sensor interfaces
  • Weight and force measurement devices
  • Consumer electronics requiring precise sensor data

Package and Quality

This product is offered in a QFN (Quad Flat No-Lead) package, which is known for its compact footprint and excellent thermal performance. Texas Instruments ensures high manufacturing standards, providing robust and reliable components that meet the stringent requirements of the industry.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5693 $70.7079
6+ $19.3389 $116.0334
9+ $18.7346 $168.6114
12+ $18.1302 $217.5624
15+ $17.5259 $262.8885
20+ $15.7129 $314.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess