The TESD05G2B is a transient voltage suppressor (TVS) diode array manufactured by StarHope. It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The device is commonly used to safeguard data lines, I/O ports, and other vulnerable circuits in various electronic applications.
Applications:
- Portable Devices
- Data Lines
- I/O Ports
- Communication Equipment
- Consumer Electronics
Features:
- Low Clamping Voltage: Provides effective protection by limiting the voltage seen by the protected circuitry during transient events.
- Fast Response Time: Quickly clamps transient voltages to prevent damage to sensitive components.
- Small Package Size: Allows for compact designs and efficient use of board space.
- High ESD Protection Capability: Meets industry standards for ESD immunity.
- Low Leakage Current: Minimizes power consumption during normal operation.
Benefits:
- Enhanced System Reliability: Protects electronic devices from damage caused by ESD and surge events.
- Reduced Downtime: Minimizes equipment failures and associated costs.
- Improved Product Lifespan: Prevents premature failure of components due to voltage stress.
- Compact and Efficient Design: Small package size allows for easy integration into various applications.
- Cost-Effective Solution: Provides a reliable and affordable solution for transient voltage protection.
Additional Details:
The TESD05G2B has a standoff voltage of 5V and is designed to handle significant surge currents. It features a low dynamic resistance, contributing to its low clamping voltage. The device is typically available in a small surface-mount package. It complies with industry standards for ESD protection, such as IEC 61000-4-2, which specifies the level of ESD immunity. The device’s low leakage current ensures that it does not significantly contribute to power consumption during normal operation. The operating temperature range is typically from -55°C to +125°C.