EN
  • EN
  • DE

ULN2003BDR

Part No ULN2003BDR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description High-Voltage, High-Current Darlington Transistor Array | IC PWR RELAY 7NPN 1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Current - Collector Cutoff (Maximum) 50μA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1277079-ULN2003BDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2003BDR CAD Model

Description

The ULN2003BDR is a high-voltage, high-current Darlington transistor array designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit (IC) consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, and the entire array is capable of withstanding a voltage of 50V.

Enclosed in an SOIC-16 package, the ULN2003BDR is optimized for use in a wide variety of applications, including relay drivers, stepper motors, logic buffers, and LED displays. Its design ensures compatibility with TTL and CMOS technologies and can be directly connected to microcontrollers, making it an ideal choice for interfacing with various digital circuits.

Key features of the ULN2003BDR include:

  • Seven Darlington pairs per IC, which can be used independently or in combination to drive higher current loads.
  • Output current (single output) of 500 mA, with peak current of 600 mA.
  • High-voltage outputs up to 50V.
  • Input compatible with various types of logic, such as 5V TTL and CMOS.
  • Integral suppression diodes for inductive load transient suppression.
  • Thermal shutdown and output clamp diodes.

The ULN2003BDR is designed to improve the reliability and efficiency of systems by simplifying the design and reducing the component count. The built-in diodes effectively protect the device from inductive voltage spikes, which are common in motor control and relay driving applications, thus ensuring a longer operational life for the device.

Whether you are developing consumer electronics, office machines, or industrial automation systems, the ULN2003BDR provides a robust and practical solution for driving a wide range of high-current, high-voltage loads with ease. Its combination of power handling, ease of use, and compatibility with industry-standard logic levels makes it a versatile component for any electronics designer's toolkit.

You May Also Be Interested in

Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
Need more? Email Us
Infineon Technologies
Lowest to $0.2891
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2328 $50.0520
525+ $0.1910 $100.2750
815+ $0.1851 $150.8565
1,120+ $0.1791 $200.5920
1,445+ $0.1731 $250.1295
1,935+ $0.1552 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,230 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess