EN
  • EN
  • DE

CDC5801DBQ

Part No CDC5801DBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL MULTIPLIER/DIVIDER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Type PLL Multiplier/Divider
PLL Yes with Bypass
Input LVCMOS, LVTTL
Output LVDS, LVPECL, LVTTL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDC5801
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848037-CDC5801DBQ
Ultra Librarian 3D Model Ultra Librarian CDC5801DBQ CAD Model

Description

The Texas Instruments CDC5801DBQ is a high-performance, low-skew clock buffer designed to distribute high-speed signals with precision and reliability. This advanced clock distribution device is tailored to meet the stringent demands of complex digital systems, ensuring that clock signals are delivered with minimal phase noise and jitter.

Key Features

  • Low Skew: The CDC5801DBQ offers incredibly low skew, which is essential for maintaining the timing integrity of high-speed digital circuits.
  • Multiple Outputs: With multiple buffered outputs, this device can drive several loads simultaneously, providing flexibility in system design.
  • High-Speed Operation: It is capable of handling clock frequencies that accommodate a wide range of digital applications.
  • Compatibility: The device is compatible with various types of logic families, making it versatile for integration into diverse systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Supply: The CDC5801DBQ is designed to operate with a single power supply, simplifying the power supply design.

Applications

The CDC5801DBQ is ideal for use in a range of applications that require precise clock signal distribution, such as:

  • Networking equipment
  • Telecommunication infrastructure
  • High-performance computing
  • Data storage systems
  • Industrial control systems

Package and Quality

The device comes in a compact SSOP (Shrink Small Outline Package) that is conducive to space-constrained designs. Texas Instruments is known for its commitment to quality, and the CDC5801DBQ is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of modern electronic systems.

For engineers and designers looking for a reliable clock distribution solution, the Texas Instruments CDC5801DBQ offers an exceptional balance of performance, flexibility, and quality, making it an excellent choice for a wide array of digital applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7658 $51.0632
10+ $10.4746 $104.7460
15+ $10.1472 $152.2080
21+ $9.8199 $206.2179
27+ $9.4926 $256.3002
36+ $8.5106 $306.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess