EN
  • EN
  • DE
  • IT

SMBTA06UPN E6327

Part No SMBTA06UPN E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 190721-SMBTA06UPN E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBTA06UPN E6327 CAD Model

Description

The SMBTA06UPN E6327 is a dual NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for fast switching applications and general-purpose amplification. This transistor is commonly used in various electronic circuits where a small signal needs to be amplified or switched quickly and efficiently.

Applications:

  • High-speed switching circuits: Suitable for applications requiring rapid switching, such as inverters and converters.
  • Amplification: Used in small signal amplifiers for audio or RF applications.
  • Driver stages: Can drive larger transistors or other components in electronic circuits.
  • Load switches: Effectively used as a switch to control power to various loads.
  • DC-DC converters: Due to its switching capabilities, it is used in DC-DC conversion circuitry.

Features:

  • Dual NPN Transistor: Contains two NPN transistors in a single package.
  • Low saturation voltage: Minimizes power dissipation when the transistor is in the on state.
  • High current capability: Supports moderate collector current for driving various loads.
  • Fast switching speed: Allows for efficient operation in high-frequency applications.
  • Small Surface Mount Device (SMD) package: Facilitates compact circuit designs.

Benefits:

  • Space-saving: Dual transistors in one package save board space.
  • Improved efficiency: Low saturation voltage reduces power loss.
  • Enhanced performance: Fast switching speed enhances circuit responsiveness.
  • Versatile application: Suitable for a wide range of switching and amplification tasks.
  • Simplified design: Integrating two transistors simplifies circuit layout and reduces component count.

Additional Details:

The SMBTA06UPN E6327 is housed in a SOT-363 (SC-88) package. The maximum collector current is typically around 500mA, and the collector-emitter voltage is around 40V. The transition frequency (fT) is optimized for fast switching, usually in the range of several hundred MHz. The E6327 suffix denotes specific manufacturing and packing details relevant to Infineon's production processes.

This transistor is commonly used in consumer electronics, automotive applications, and industrial control systems due to its reliable performance and compact size. Proper heatsinking and adherence to maximum ratings are essential for ensuring longevity and stable operation of the device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1488 $50.5920
820+ $0.1221 $100.1220
1,270+ $0.1183 $150.2410
1,750+ $0.1145 $200.3750
2,260+ $0.1107 $250.1820
3,025+ $0.0992 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess