EN
  • EN
  • DE

SMA4031

Part No SMA4031
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 190605-SMA4031
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMA4031 CAD Model

Description

The SMA4031 is a thick-film hybrid IC designed for driving small power motors. Manufactured by Sanken, this device integrates multiple components to simplify motor control circuits, making it suitable for a range of applications requiring precise and efficient motor operation.

Applications:

  • Paper Feed Motors in Printers and Copiers: Providing controlled movement of paper through printing mechanisms.
  • Small Fan Motors: Regulating fan speed in electronic devices for thermal management.
  • Actuators in Automotive Systems: Controlling small actuators for various functions such as valve positioning and mirror adjustments.
  • Robotics: Driving small motors in robotic arms or wheeled platforms.

Features:

  • Built-in Control Circuitry: Integrates necessary control functions, reducing the need for external components.
  • Overcurrent Protection: Prevents damage to the IC and motor due to excessive current draw.
  • Thermal Shutdown Function: Protects the IC from overheating by shutting down operation when temperature exceeds a safe threshold.
  • Compact Package: Space-saving design suitable for applications with limited board space.
  • Wide Operating Voltage Range: Accommodates a variety of power supply voltages.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components required, leading to smaller and more cost-effective designs.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage under fault conditions.
  • Precise Motor Control: Provides accurate and stable motor control for consistent performance.
  • Improved Efficiency: Optimizes motor operation for reduced power consumption.

Additional Details:

The SMA4031 typically operates with a DC supply voltage. The device incorporates internal diodes for reverse voltage protection. The specific current and voltage ratings can vary, so it's essential to consult the Sanken datasheet for detailed electrical characteristics and application guidelines. The IC is designed to be mounted on a heatsink for effective heat dissipation, especially when operating at higher power levels. The control inputs are usually compatible with standard logic levels, allowing easy interface with microcontrollers or other control circuitry.

You May Also Be Interested in

Infineon Technologies
Lowest to $0.2891
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 6NPN DARL 120V 2A 15SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess